EN
  • EN
  • DE

MSP430F5435IPN

Part No MSP430F5435IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 18MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number MSP430F5435
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644785-MSP430F5435IPN
Ultra Librarian 3D Model Ultra Librarian MSP430F5435IPN CAD Model

Description

Product Overview: Texas Instruments MSP430F5435IPN

The Texas Instruments MSP430F5435IPN is a high-performance microcontroller that belongs to TI's MSP430 family, renowned for its ultra-low power consumption and robust digital and analog capabilities. This particular model is designed to cater to a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Core: The MSP430F5435IPN is built around a 16-bit RISC CPU, offering a balanced combination of processing power and energy efficiency. This makes it ideal for applications that require both extended battery life and moderate computational performance.
  • Memory: It comes equipped with a generous memory arrangement, featuring 256KB of flash memory and 16KB of RAM. This ample memory space allows for complex program execution and data storage without the need for external memory components.
  • Digital Peripherals: The device includes a variety of digital peripherals such as multiple timers, a real-time clock, serial communication modules (USART, SPI, I2C), and a DMA controller, which provide the flexibility needed for complex digital interactions and data transfers.
  • Analog Peripherals: For applications requiring analog interfacing, the MSP430F5435IPN offers a 12-bit analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and multiple configurable I/O pins to connect with sensors, actuators, and other analog components.
  • Power Management: The microcontroller's power management system includes features like five low-power modes, which significantly reduce power consumption during idle times, and an integrated voltage supervisor to ensure stable operation through voltage fluctuations.
  • Package: The MSP430F5435IPN is available in a 80-pin LQFP (Low Profile Quad Flat Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Applications:

The MSP430F5435IPN is versatile and can be used in a variety of applications, including but not limited to smart meters, home automation systems, portable medical devices, and low-power wireless sensors. Its rich set of features and low power consumption make it an excellent choice for designers looking to create efficient and reliable embedded systems.

Overall, the Texas Instruments MSP430F5435IPN microcontroller is a powerful and energy-efficient solution for a wide array of electronic designs, offering the perfect balance between functionality and power usage.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4699 $70.4097
6+ $19.2574 $115.5444
9+ $18.6556 $167.9004
12+ $18.0538 $216.6456
15+ $17.4520 $261.7800
20+ $15.6466 $312.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess