EN
  • EN
  • DE

MCP6S28T-I/SL

Part No MCP6S28T-I/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP PGA 8 CIRCUIT 16SOIC / Variable Gain Amplifier IC Data Acquisition 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Type Variable Gain Amplifier
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MCP6S28
Other Names MCP6S28T-I/SLCT,MCP6S28T-I/SLR,MCP6S28T-I/SL,MCP6S28T-I/SLTR,MCP6S28T-I/SLDKR
Standard Package 2,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260413-MCP6S28T-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP6S28T-I/SL CAD Model

Description

Microchip Technology's MCP6S28T-I/SL Programmable Gain Amplifier

The MCP6S28T-I/SL is a highly versatile programmable gain amplifier (PGA) from Microchip Technology, designed to cater to a wide array of applications requiring signal amplification. This precision analog device is part of Microchip's extensive range of integrated circuits and is tailored for use in environments where signal conditioning is paramount.

Encased in a compact SOIC-14 package, the MCP6S28T-I/SL offers a unique combination of flexibility and performance. It boasts a programmable gain range that can be adjusted from 1V/V to 32V/V, allowing users to amplify low-level signals for various analog-to-digital conversion applications. The device operates over a single supply voltage ranging from 2.5V to 5.5V, which makes it suitable for both portable and fixed power-sensitive applications.

One of the key features of the MCP6S28T-I/SL is its SPI interface, which enables seamless integration with microcontrollers and digital systems. This digital interface allows for easy gain adjustment without the need for external components, reducing design complexity and saving board space. The PGA is also capable of interfacing directly with Microchip's PIC microcontrollers, making it an ideal choice for developers already working within the Microchip ecosystem.

The MCP6S28T-I/SL is engineered to deliver high accuracy and low noise performance, ensuring the integrity of the amplified signal is maintained. This makes it a prime choice for precision applications such as sensor interfacing, data acquisition systems, and industrial process controls. Its extended temperature range from -40°C to +125°C guarantees reliable operation even in harsh environments.

In summary, the MCP6S28T-I/SL programmable gain amplifier from Microchip Technology is a sophisticated and adaptable component that offers designers the ability to fine-tune signal amplification with ease. Its compact size, high precision, and compatibility with digital control systems make it an excellent choice for a multitude of applications that require high-quality signal conditioning.

You May Also Be Interested in

Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess