EN
  • EN
  • DE
  • IT

MSC1202Y2RHHT

Part No MSC1202Y2RHHT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC W/8051 MCU FLSH 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sampling Rate 1k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 36-VQFN (6x6)
Win Source Part Number 142563-MSC1202Y2RHHT
Ultra Librarian 3D Model Ultra Librarian MSC1202Y2RHHT CAD Model

Description

The MSC1202Y2RHHT is a high-performance, cutting-edge product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • ADC Type: 24-bit, delta-sigma
  • Microcontroller: Integrated 8051
  • Memory: Flash memory
  • Input: Differential
  • Power Consumption: Low-power
  • Interfaces: SPI and UART

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Asahi Kasei Microsystems
IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC, Audio 24 b 16k ~ 96k Serial 24-VSOP
Lowest to $1.8835
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $115.6427
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess