EN
  • EN
  • DE

MM145453VX

Part No MM145453VX
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description Liquid Crystal Display Driver | IC DRIVER LIQ CRYSTL DISP 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Interface Serial
Digits or Characters 4.5 Digits
Supply Current 40μA
Supply Voltage (V) 3V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number MM145453
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1224314-MM145453VX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM145453VX CAD Model

Description

Introducing the MM145453VX, a state-of-the-art integrated circuit brought to you by the renowned manufacturer Texas Instruments. This versatile component is designed to cater to a wide array of applications in the electronics industry, particularly in the realm of digital systems. Built with precision and reliability in mind, the MM145453VX is an exemplary model of Texas Instruments' commitment to high-quality and innovative solutions.

Key Features

  • High Integration: The MM145453VX integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Low Power Consumption: Engineered for efficiency, this IC boasts low power requirements, making it ideal for battery-operated devices and energy-saving applications.
  • Durability: Texas Instruments' products are synonymous with durability, and the MM145453VX is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Advanced Technology: Utilizing cutting-edge technology, the MM145453VX provides enhanced performance characteristics that set it apart from competitors.

Applications

The MM145453VX is incredibly versatile and can be used in a variety of applications, including but not limited to:

  • Digital clocks and timers
  • Instrumentation and measurement systems
  • Automotive control units
  • Consumer electronics
  • Industrial control panels

Quality and Support

Texas Instruments is known for its exceptional quality control and customer support. The MM145453VX comes with the assurance of TI's rigorous testing and validation processes. Additionally, customers can access extensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the MM145453VX into their projects.

Conclusion

Whether you're an engineer working on the next generation of consumer electronics or a hobbyist looking to create a robust digital system, the MM145453VX from Texas Instruments offers the performance, efficiency, and reliability you need to succeed. Its combination of advanced features and versatile applications makes it an invaluable component for any electronics project.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4448 $82.4448
2+ $67.6471 $135.2942
3+ $65.5331 $196.5993
4+ $63.4191 $253.6764
5+ $61.3052 $306.5260
6+ $54.9632 $329.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess