EN
  • EN
  • DE

MAX4597DBVR

Part No MAX4597DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low ON-State Resistance ON-State Resistance Flatness
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 10 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 35ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 500pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1213826-MAX4597DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4597
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4597DBVR CAD Model

Description

The MAX4597DBVR by Texas Instruments is a high-performance analog switch designed to cater to a broad range of applications, including signal routing in communication, test equipment, and audio/video systems. This versatile switch is part of Texas Instruments' extensive portfolio of semiconductor solutions, known for their reliability and innovation.

Key Features

  • Low On-Resistance: The MAX4597DBVR boasts a low on-resistance (RON) typically around 10 ohms, which ensures minimal signal distortion and power loss when the switch is active.
  • Single Supply Operation: This analog switch operates from a single supply voltage ranging from +1.8V to +5.5V, making it suitable for portable and battery-powered devices.
  • Multiple Switch Configurations: It offers a single-pole/double-throw (SPDT) configuration, providing flexibility for signal routing and switching between two sources or destinations.
  • High Current Handling: The device can handle continuous current up to 300mA, which is ideal for driving small loads directly.
  • TTL/CMOS Compatible: The control inputs are compatible with TTL and CMOS logic levels, ensuring easy integration with digital systems without the need for level shifting.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the chip, safeguarding the device during handling and operation.
  • Small Package Size: The MAX4597DBVR is available in a compact SOT-23-6 package, which is beneficial for space-constrained applications.

Applications

The versatility of the MAX4597DBVR makes it an ideal choice for a variety of applications. It is particularly useful in:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable and Battery-Powered Equipment
  • Test and Measurement Instruments

Conclusion

In summary, the MAX4597DBVR from Texas Instruments is a robust and efficient analog switch that offers excellent performance for a wide range of electronic applications. Its low on-resistance, single supply operation, and compatibility with various logic levels make it a highly adaptable solution for designers looking to maximize their system's performance while minimizing power consumption and saving board space.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9559 $50.8534
63+ $1.6048 $101.1024
97+ $1.5547 $150.8059
133+ $1.5045 $200.0985
172+ $1.4544 $250.1568
231+ $1.3039 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,734 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess