Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 021529-MAX3237ECDBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3237E
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX3237ECDBR CAD Model

Description

The MAX3237ECDBR is a high-quality, advanced product from the renowned technology company, Texas Instruments.

  • Product Type: 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
  • ESD Protection: ±15-kV
  • Power Supply: Single 3.0-V to 5.5-V
  • Low-Power Shutdown Mode: Yes
  • Data Rates: Up to 250 kbps
  • ESD Protection (Air-Gap Discharge): ±15 kV (IEC 61000-4-2)
  • ESD Protection (Contact Discharge): ±8 kV (IEC 61000-4-2)
  • ESD Protection (Human-Body Model): ±15 kV
  • Automatic Power-Down: Yes
  • Low Standby Current: 1-µA
  • Package: SSOP (DB) Package of 28 pins
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $1.6916
ECAD model for MC33662SEF
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
Analog Devices Inc.
Low Power, 3.3 V, RS-232 Line Drivers/Receivers | IC TXRX RS-232 3.3V W/SD 20SSOP
Lowest to $5.3206
ECAD model for ADM3222ARSZ-REEL7
Texas Instruments
QUADRUPLE BUS TRANSCEIVERS | IC QUAD BUS TXRX 16-SOIC
Lowest to $1.5322
ECAD model for AM26S10CDRG4
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $13.1955
ECAD model for LTC2864IDD-1#PBF
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS485 16-SOIC
Lowest to $65.3376
ECAD model for ADM3095ETRZ-EP

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,850 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention