EN
  • EN
  • DE

SPC570S40E1CEFAR

Part No SPC570S40E1CEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64ETQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC57 S
Product Status Obsolete
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC570
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263448-SPC570S40E1CEFAR
Ultra Librarian 3D Model Ultra Librarian SPC570S40E1CEFAR CAD Model

Description

Overview of SPC570S40E1CEFAR

The SPC570S40E1CEFAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, specifically engineered to meet the demanding requirements of automotive applications. This powerful MCU is part of the SPC570Sxx family of 32-bit Power Architecture® microcontrollers that are designed with a focus on safety, reliability, and performance.

Key Features

  • Advanced Processor Core: At the heart of the SPC570S40E1CEFAR is a 32-bit Power Architecture® core that runs at a speed of up to 40 MHz, providing robust computational capabilities to handle complex tasks efficiently.
  • Memory Resources: It comes with a substantial memory provision, including 64 KB of Flash memory for program storage and 12 KB of RAM for data processing, ensuring smooth operation and data handling.
  • Enhanced Safety Features: With a focus on automotive safety standards, the MCU incorporates features such as a Memory Protection Unit (MPU), a Safety Management Unit (SMU), and multiple watchdog timers to ensure system integrity and reliability.
  • Communication Interfaces: The device is equipped with multiple communication interfaces, including CAN, LIN, and SPI, allowing for versatile connectivity options with other components within the automotive system.
  • Analog-to-Digital Converter (ADC): It includes a high-precision ADC that enables accurate measurement of analog signals, which is crucial for sensor data acquisition and processing.
  • Timers and PWM Modules: The MCU also features advanced timers and PWM modules that support a wide range of timing and control applications, essential for engine and motor management.
  • Temperature Range: The SPC570S40E1CEFAR is designed to operate over a wide temperature range, making it suitable for the harsh environments typically found in automotive applications.
  • Package and Footprint: Housed in a LQFP64 package, the MCU offers a compact footprint that is beneficial for space-constrained automotive systems.

Applications

The SPC570S40E1CEFAR is ideal for various automotive applications, including body control modules, gateway modules, and sensor interfaces. Its robust feature set also makes it suitable for industrial and motor control applications that require high levels of reliability and performance.

Conclusion

In summary, the SPC570S40E1CEFAR from STMicroelectronics is a feature-rich and versatile MCU that brings together performance, safety, and connectivity to meet the stringent requirements of modern automotive electronics. Its comprehensive set of features ensures that it can provide reliable and efficient solutions for a wide range of applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess