Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081163-MAX3232IDW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX3232IDW CAD Model

Description

The MAX3232IDW is a high-quality, robust product from Texas Instruments, a globally renowned company specializing in semiconductors.

  • Device Type: Dual Driver/Receiver
  • Voltage Generator: Capacitive
  • Power Supply: Single 3.0 V to 5.5 V
  • Standards: TIA/EIA-232-F and ITU v.28
  • Drivers: 2, delivers ±9.5 V output swing with a 3.0 V to 5.5 V input
  • Receivers: 2, handles up to ±30 V input, 500 mV typical hysteresis
  • Supply Current: 2 mA (maximum)
  • Automatic Power-Down: Yes
  • Package: 16-pin SOIC
  • Operating Temperature: 0°C to 70°C
  • ESD Protection (HBM): Up to ±15 kV

You May Also Be Interested in

Texas Instruments
IC RECEIVER 0/4 16SO / 0/4 Receiver RS422, RS423, RS485 16-SO
Lowest to $1.6826
ECAD model for SN75ALS173NS
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $13.3253
ECAD model for LTC2858HMS-2#PBF
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Renesas Electronics America
±15kV ESD Protected, 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS-485/422 ESD 8-SOIC
Lowest to $1.3721
ECAD model for ISL81487EIB
Maxim Integrated
IC TXRX RS-232 W/SHTDWN 20-TSSOP
Lowest to $2.3156
ECAD model for MAX3225CUP+T
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $1.6916
ECAD model for MC33662SEF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8728 $51.7104
38+ $2.6910 $102.2580
58+ $2.6000 $150.8000
83+ $2.4182 $200.7106
108+ $2.3273 $251.3484
135+ $2.2364 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,430 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention