EN
  • EN
  • DE
  • IT

MAX3218IDBR

Part No MAX3218IDBR
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 703015-MAX3218IDBR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3218IDBR CAD Model

Description

The MAX3218IDBR is a high-performance, low-power, single-channel transceiver from Texas Instruments, designed for RS-232 communication interfaces. This integrated circuit (IC) is part of the MAX3218 series, which is well-suited for battery-powered applications due to its low operational voltage and power-saving features.

Key Features

  • Low Voltage Operation: The device operates from a single 3.0V to 5.5V power supply, making it ideal for portable applications where power efficiency is crucial.
  • Low Power Consumption: It features a low-power shutdown mode that reduces power consumption to a mere 1µA, extending battery life in portable devices.
  • High Data Rate: The MAX3218IDBR supports data rates up to 120 kbps, allowing for fast data transmission while maintaining signal integrity.
  • Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuitry, capable of withstanding ±15kV ESD strikes, thereby enhancing the robustness and reliability of the end application.
  • Integrated Charge Pump: The transceiver features an onboard charge pump circuit which generates the necessary RS-232 voltage levels from the single supply, eliminating the need for multiple power supplies.
  • Small Package Size: Housed in a compact SSOP (Shrink Small Outline Package), the MAX3218IDBR is designed for space-constrained applications.

Applications

The MAX3218IDBR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebook, subnotebook, and palmtop computers
  • Handheld equipment
  • Data cables
  • PDAs and other personal communication devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the MAX3218IDBR is no exception. This product is manufactured to meet high standards, ensuring stable performance across various environmental conditions and long-term reliability for critical applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess