Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number MAX208
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1212627-MAX208IDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX208IDB CAD Model

Description

Product Overview: Texas Instruments MAX208IDB

The MAX208IDB is a sophisticated integrated circuit from Texas Instruments, designed to enhance serial communication in a wide array of applications. This device is part of the MAX200 family of RS-232 interface ICs, which are known for their reliability and versatility in providing standard-compliant serial connectivity.

Key Features

  • Interface Type: The MAX208IDB supports the RS-232 standard, ensuring compatibility with serial peripherals.
  • Data Rate: It is capable of data rates up to 230kbps, allowing for swift data transmission.
  • Driver/Receiver Channels: This IC includes 4 driver channels and 5 receiver channels, providing a robust interface for multiple serial connections.
  • Supply Voltage: The operating voltage ranges from 4.5V to 5.5V, making it suitable for a variety of systems without the need for additional power regulation.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, which is crucial for maintaining the integrity of the communication in environments prone to static electricity.
  • Temperature Range: The MAX208IDB operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The versatility of the MAX208IDB makes it an ideal choice for a diverse range of applications. It is commonly used in:

  • Point-of-sale systems
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems

Package and Quality

The IC comes in a SSOP (Shrink Small Outline Package) form factor, which is recognized for its compact footprint and suitability for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, ensuring that each MAX208IDB IC meets rigorous quality and performance criteria.

For designers and engineers looking for a reliable RS-232 interface solution, the MAX208IDB from Texas Instruments offers the perfect blend of performance, protection, and versatility.

You May Also Be Interested in

Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Texas Instruments
IC QUAD RS-485 DIFF DRVR 16-DIP
Need more? Email Us
ECAD model for SN75LBC172ANG4
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T
Exar Corporation
IC TXRX RS232/422/485 28TSSOP / Dual Transmitter/Receiver RS-232/RS-422/RS-485 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP337EBCY-L/TR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
ON Semiconductor
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
Lowest to $0.0780
ECAD model for MC74VHC1G07DTT1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0354 $56.1416
10+ $11.5163 $115.1630
16+ $11.1564 $178.5024
21+ $10.7965 $226.7265
27+ $10.4366 $281.7882
36+ $9.3569 $336.8484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention