EN
  • EN
  • DE

M430FR5739SRHATEP

Part No M430FR5739SRHATEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 24MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
Data RAM Size 1K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 14x10b
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1065172-M430FR5739SRHATEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M430FR5739SRHATEP CAD Model

Description

The Texas Instruments M430FR5739SRHATEP is a robust microcontroller unit (MCU) designed to cater to a wide array of applications, particularly in the industrial, automotive, and consumer electronics sectors. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and high-performance capabilities.

Key Features

  • Low Power Consumption: The M430FR5739SRHATEP is built with power efficiency in mind, featuring a range of low-power modes that significantly reduce power consumption during idle or standby periods.
  • Enhanced Processing Core: At the heart of the MCU is a 16-bit RISC architecture that provides a balance between power efficiency and processing power, making it suitable for battery-operated and power-sensitive devices.
  • Memory: It boasts integrated memory features including up to 24KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the stability of flash storage, and 1KB of SRAM.
  • Digital and Analog Peripherals: This MCU comes with a variety of peripherals including digital I/O ports, analog-to-digital converters (ADCs), timers, and serial communication modules (UART, SPI, and I2C).
  • Enhanced Clock System: The device features a flexible clock system that supports multiple internal and external clock sources, providing accuracy and stability for time-sensitive applications.
  • Robust Security Features: With built-in security mechanisms, the M430FR5739SRHATEP ensures data protection and secure communication, which is crucial for applications that handle sensitive information.

Applications

The versatility of the M430FR5739SRHATEP makes it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable medical devices
  • Energy harvesting systems
  • Smart grid and metering
  • Consumer electronics

The Texas Instruments M430FR5739SRHATEP is engineered to meet the demands of advanced, power-sensitive applications that require a high degree of reliability and performance. Its integration of power efficiency, processing power, and extensive peripheral support makes it a top choice for designers looking to optimize their products for both functionality and longevity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess