EN
  • EN
  • DE

LTC4361CDC-2#TRMPBF

Part No LTC4361CDC-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Over Voltage And Over Current Protection Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Length 2 mm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Nominal Input Voltage 5.5 V
Number of Channels 1
Number of Outputs 1
Number of Pins 8
Output Voltage 5.8 V
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1072544-LTC4361CDC-2#TRMPBF
Categories PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4361CDC-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4361CDC-2#TRMPBF Overvoltage/Undervoltage Protection Controller

The LTC4361CDC-2#TRMPBF is a sophisticated protection controller designed by Analog Devices Inc., aimed at safeguarding sensitive electronic components from damaging overvoltage and undervoltage conditions. This compact and efficient device is a critical component for systems that require reliable and consistent power management to ensure the longevity and performance of the electronic circuitry.

Key Features

  • Overvoltage Protection: The LTC4361CDC-2#TRMPBF offers robust overvoltage protection, automatically disconnecting the load when the input voltage exceeds the set threshold.
  • Undervoltage Protection: It also includes undervoltage lockout, which ensures that the load is disconnected when input voltage falls below a predefined limit, preventing potential damage from low voltage conditions.
  • Adjustable Thresholds: Designers can set the overvoltage and undervoltage thresholds using external resistors, allowing for a high degree of customization to match specific application requirements.
  • Fast Response Time: The device responds quickly to fault conditions, typically within 1µs, providing timely protection against sudden and potentially harmful voltage transients.
  • Low Quiescent Current: With a low quiescent current draw, this controller helps to minimize power consumption when in operation, making it suitable for power-sensitive applications.

Applications

The LTC4361CDC-2#TRMPBF is versatile and can be employed in a wide range of applications, including:

  • Portable Electronics
  • Automotive Electronics
  • Data Communication Systems
  • Industrial Control Systems
  • Power Supply Protection

Quality and Reliability

As with all Analog Devices Inc. products, the LTC4361CDC-2#TRMPBF is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. It comes in a compact, 6-pin DFN package, which allows for space-saving integration into a variety of electronic assemblies.

Conclusion

For designers and engineers looking for a reliable solution to protect their systems from voltage irregularities, the LTC4361CDC-2#TRMPBF by Analog Devices Inc. offers a comprehensive feature set. Its fast response time, adjustable thresholds, and low power consumption make it an essential component for safeguarding sensitive electronics against voltage-related stress and damage.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5197 $51.1182
15+ $6.9905 $104.8575
23+ $6.7721 $155.7583
31+ $6.5536 $203.1616
40+ $6.3352 $253.4080
53+ $5.6798 $301.0294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess