EN
  • EN
  • DE

MN34031PLJ-Y

Part No MN34031PLJ-Y
Manufacturer Panasonic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831315-MN34031PLJ-Y
Ultra Librarian 3D Model Ultra Librarian MN34031PLJ-Y CAD Model

Description

The MN34031PLJ-Y is an image sensor manufactured by Panasonic. It's designed for capturing high-quality digital images and video in a variety of applications.

Applications

  • Digital cameras
  • Security cameras
  • Industrial inspection systems
  • Automotive vision systems
  • Medical imaging devices

Features

  • High resolution imaging
  • Low noise performance for clear images
  • Wide dynamic range for capturing detail in varying lighting conditions
  • Compact size for integration into small devices
  • High frame rate for smooth video capture

Benefits

  • Produces sharp, detailed images
  • Enables accurate image analysis
  • Provides reliable performance in challenging environments
  • Reduces the size and weight of imaging systems
  • Captures smooth, fluid video

Additional Details

Due to lack of specific datasheet, the exact sensor type (CMOS or CCD), pixel size, and spectral response are not definitively known. However, image sensors in this family typically require sophisticated signal processing circuitry to convert the raw sensor data into a usable image format. This may involve analog-to-digital conversion, color processing, and noise reduction algorithms. The power consumption of the sensor is also a critical parameter, particularly in battery-powered applications. Careful consideration must be given to the lens selection to optimize image quality and field of view. Image quality will depend heavily on the quality of the lens and the capabilities of the image processing unit. Additionally, temperature stability is crucial for consistent image performance; thermal management techniques may be necessary in some applications. The 'Y' suffix is likely a production code or revision number, and has no effect to general details.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2936 $78.8808
6+ $21.5742 $129.4452
9+ $20.8997 $188.0973
12+ $20.2252 $242.7024
15+ $19.5518 $293.2770
20+ $17.5294 $350.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess