EN
  • EN
  • DE

LX245B

Part No LX245B
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 99309-LX245B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LX245B CAD Model

Description

Product LX245B from Texas Instruments is a highly reliable and efficient device designed to cater to the needs of various electronic applications. This product is a part of Texas Instruments' extensive range of high-performance semiconductor technologies which have been consistently delivering superior performance and value to its users worldwide.

The LX245B is an octal bus transceiver with 3-state outputs. The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated. This feature makes the LX245B a versatile component for different applications, especially where bus-line control and data flow direction are required.

  • Key Attributes:
  • Low Power Consumption: Despite its powerful performance, it is designed to be energy-efficient, making it an excellent choice for applications where power management is crucial.
  • Operating Voltage Range: The device operates at a wide voltage range, allowing it to be used in various systems with different power requirements.
  • Advanced CMOS Technology: This ensures high speed and noise-free operation.
  • Flexibility: Thanks to its 3-state outputs, it allows for easy connection and disconnection from a bus line without causing any disruption in the data flow.

Robust Design:

  • Operating Temperature Range: The device has a wide operating temperature range, which makes it suitable for use in harsh environments.
  • Protection: It is equipped with built-in protection against static discharge and transient excess voltage, which enhances its reliability and longevity.

In summary, the LX245B from Texas Instruments is a high-quality, reliable, and efficient bus transceiver. It's designed with advanced technology to provide superior performance while ensuring low power consumption. Whether it's for data transmission, power management, or interfacing with other components, the LX245B is a versatile and valuable addition to any electronic application.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess