The ON Semiconductor MRF5711LT1 is a high-performance NPN bipolar silicon transistor designed specifically for high-frequency applications. This device is part of ON Semiconductor's extensive range of RF transistors, which are renowned for their reliability and efficiency in radio frequency communication systems.
Key Features:
- High Gain Bandwidth Product: The MRF5711LT1 offers a superior gain bandwidth product, making it an ideal choice for applications requiring high-frequency operation.
- Low Noise Figure: With its low noise figure, this transistor provides clear signal amplification with minimal distortion, which is critical for high-fidelity and precision communication systems.
- Optimized for 12 V Operation: Designed to perform optimally at 12 V, the MRF5711LT1 is compatible with a wide range of circuit designs and power sources.
- Durable and Reliable: ON Semiconductor's commitment to quality ensures that the MRF5711LT1 is both durable and reliable, capable of withstanding the demands of continuous high-frequency operation.
Applications:
The MRF5711LT1 is suitable for a variety of applications, including but not limited to:
- RF amplifiers
- VHF and UHF communications
- Wireless LANs
- Mobile radio applications
- RFID readers
- Test equipment
Product Specifications:
| Parameter |
Value |
| Configuration |
Single |
| Transistor Polarity |
NPN |
| Collector-Emitter Voltage VCEO Max |
20 V |
| Emitter-Base Voltage VEBO |
3 V |
| Collector-Emitter Saturation Voltage |
0.25 V |
| Maximum DC Collector Current |
100 mA |
| Gain Bandwidth Product fT |
7 GHz |
| Operating Temperature |
-55°C to +150°C |
For designers and engineers looking for a reliable NPN transistor capable of operating at high frequencies, the ON Semiconductor MRF5711LT1 is an excellent choice. Its combination of performance, reliability, and versatility makes it well-suited for the most demanding RF applications.