ON Semiconductor MC14106BG - High Voltage CMOS Hex Schmitt Trigger
The MC14106BG is a versatile high voltage CMOS hex Schmitt trigger manufactured by ON Semiconductor, designed for use in a wide array of applications requiring noise immunity and higher input threshold stability. This integrated circuit is composed of six Schmitt triggers, and each trigger operates with a separate input while sharing a common output.
Key Features
- High Voltage Operation: The MC14106BG can operate at a voltage range from 3V to 18V, making it suitable for various applications that require different power levels.
- Improved Noise Immunity: The Schmitt trigger design provides enhanced noise immunity and stability, which is essential for applications in noisy environments.
- Low Power Consumption: With CMOS technology, it has a low power consumption profile, which is beneficial for power-sensitive designs.
- Standard Pin Configuration: The device comes in a standard package, making it easy to integrate into existing designs without the need for significant board changes.
Applications
The MC14106BG is suitable for various applications, including:
- Wave and pulse shapers
- High noise environment systems
- Astable multivibrators
- Monostable multivibrators
- Logic circuits
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3V to 18V
Input Current (I<sub>IN)
±1 µA at V<sub>CC = 18V
Output Current (I<sub>OUT)
2.6 mA at V<sub>CC = 18V
Operating Temperature
-55°C to +125°C
ON Semiconductor's MC14106BG is a reliable and efficient solution for designers looking to incorporate a hex Schmitt trigger into their electronic systems. With its high voltage operation and robust noise immunity, it stands out as a top choice for a variety of critical applications.