The LT1013DD is a high-quality, precision operational amplifier produced by Texas Instruments, a renowned global semiconductor company. This product is part of Texas Instruments' extensive range of operational amplifiers, designed to cater to a multitude of electronic applications. The LT1013DD is a dual precision operational amplifier that provides a balance of high performance and cost-effectiveness.
- Low Offset Voltage: 500 µV
- Low Input Bias Current: 20 nA
- Wide Gain Bandwidth: 1.1 MHz
- Low Power Consumption: 500 µA per amplifier
- Wide Supply Range: ±2V to ±36V
- Operating Temperature Range: -40°C to +125°C
- Package: 8-pin SOIC
- Features: Short-circuit protection, ESD protection
- Compliance: RoHS compliant
The LT1013DD is a high-quality, precision operational amplifier that offers a unique combination of high performance, low power consumption, and versatility, suitable for accurate signal amplification, power-sensitive applications, and a wide range of operating conditions.