Analog Devices Inc. LTC6263HMS#PBF Precision Operational Amplifier
The LTC6263HMS#PBF is a high-performance, precision operational amplifier from Analog Devices Inc., designed to address a wide range of applications requiring high accuracy and low power consumption. This op-amp features a unique combination of low offset voltage, low input bias current, and low noise, making it an excellent choice for high-resolution data acquisition systems, medical instrumentation, and portable test equipment.
With its rail-to-rail output swing and single-supply operation ranging from 1.8V to 5.25V, the LTC6263HMS#PBF offers designers flexibility and ease of use in battery-powered applications and systems with limited headroom. Its power efficiency is further enhanced by a low quiescent current of only 20μA per amplifier, which is particularly beneficial for extending battery life in portable devices.
The LTC6263HMS#PBF boasts a low input offset voltage of just 450μV max and an input bias current of 3pA max, ensuring precision in measurement and control systems. Furthermore, with a GBW (gain bandwidth product) of 500kHz, it can handle a range of frequencies suitable for many low-frequency signal processing tasks.
This operational amplifier comes in a compact MSOP-10 package, which is ideal for space-constrained applications. The part number LTC6263HMS#PBF indicates that it is provided in this small surface-mount package, with the 'HMS' suffix denoting the MSOP variant, and the 'PBF' suffix indicating lead-free and RoHS-compliant terminals.
Key features of the LTC6263HMS#PBF include:
- Low offset voltage: 450μV max
- Low input bias current: 3pA max
- Low power operation: 20μA supply current per amplifier
- Wide supply range: 1.8V to 5.25V
- Rail-to-rail output swing
- Gain bandwidth product: 500kHz
- Compact MSOP-10 package
- Lead-free and RoHS compliant
Overall, the LTC6263HMS#PBF from Analog Devices Inc. is a versatile, high-precision op-amp that delivers outstanding performance for applications where accuracy and power efficiency are paramount. Its small footprint and comprehensive feature set make it a top choice for modern electronic designs.