EN
  • EN
  • DE

LT1004ILP-2-5

Part No LT1004ILP-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Micropower Integrated Precision Voltage eference 3-TO-92 -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Lead Free Contains Lead
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1071217-LT1004ILP-2-5
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1004ILP-2-5 CAD Model

Description

The LT1004ILP-2-5 is a precision voltage reference from Texas Instruments, renowned for its high stability and low temperature coefficient. This device is part of the LT1004 series, which is designed to provide a simple, low-cost, yet highly accurate reference voltage for various applications.

With a nominal voltage of 2.5 volts, the LT1004ILP-2-5 is perfect for many analog circuits that require a stable reference voltage. It is characterized by a very low dynamic impedance and excellent temperature stability, which is guaranteed over the full military temperature range. This makes it a reliable component for precision data converters, battery-operated systems, and power supplies.

Key Features:

  • High Accuracy: The device offers a tight initial tolerance, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: The LT1004ILP-2-5 has a temperature coefficient as low as 20ppm/°C, which contributes to its high precision over varying temperatures.
  • Wide Operating Current Range: It functions within a broad current range, from 20µA to 20mA, providing design flexibility.
  • Long-Term Stability: Designed for a long operational life, the voltage reference demonstrates excellent long-term stability, making it a dependable component in critical applications.
  • Low Power: The device is optimized for low-power operations, which is ideal for portable and battery-powered applications.
  • Package: The LT1004ILP-2-5 is available in TO-92 packaging, which is suitable for through-hole mounting, providing ease of integration into various circuit designs.

Applications:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog converters
  • Power supplies
  • Instrumentation

The LT1004ILP-2-5 from Texas Instruments is a versatile and reliable choice for designers looking to ensure precise voltage regulation in their electronic designs. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess