EN
  • EN
  • DE

LT1004CPW-1-2

Part No LT1004CPW-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER INTEGRATED VOLTAGE REFERENCES | IC VREF SHUNT 1.235V 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.235V
Output Current 20mA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number LT1004-1.2
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1204647-LT1004CPW-1-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1004CPW-1-2 CAD Model

Description

The LT1004CPW-1-2 is a precision voltage reference from Texas Instruments, designed to offer a stable and accurate reference voltage for various applications. This micro-power device is a crucial component in analog circuits, providing a reference for analog-to-digital converters, digital-to-analog converters, and voltage regulators, among other applications.

Key Features

  • Stable Reference Voltage: The LT1004CPW-1-2 provides a fixed 1.2V output, which is maintained with high accuracy over temperature and time.
  • Low Power Consumption: This device is optimized for battery-powered and energy-efficient applications, ensuring minimal power usage without compromising performance.
  • High Precision: It boasts excellent stability and a low temperature coefficient, making it suitable for precision applications where consistent performance is critical.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, making it versatile for use in various environmental conditions.
  • Robust Package: Housed in a durable TSSOP-8 package, the LT1004CPW-1-2 is engineered for longevity and resilience in challenging applications.

Applications

The LT1004CPW-1-2 is ideal for a wide range of applications that require a precise and stable voltage reference. Some of the common applications include:

  • Data acquisition systems
  • Portable instrumentation
  • Battery chargers
  • Power supplies
  • Automotive electronics

Technical Specifications

Parameter Value Output Voltage 1.2V Initial Accuracy ±0.5% Temperature Coefficient 50 ppm/°C (max) Operating Temperature Range -40°C to +85°C Package Type TSSOP-8

With its combination of precision, low power, and robust packaging, the LT1004CPW-1-2 from Texas Instruments stands out as a preferred choice for designers looking to ensure the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5818 $52.3620
210+ $0.4774 $100.2540
325+ $0.4625 $150.3125
450+ $0.4476 $201.4200
580+ $0.4327 $250.9660
775+ $0.3879 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess