EN
  • EN
  • DE

LSF0204RGYR

Part No LSF0204RGYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 14VQFN / 4-Bits Bidirectional Multi-Voltage Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.8V ~ 4.5V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 100MHz
Temperature Range - Operating -40°C ~ 125°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808197-LSF0204RGYR
Ultra Librarian 3D Model Ultra Librarian LSF0204RGYR CAD Model

Description

The LSF0204RGYR is a versatile voltage level translator from Texas Instruments designed for systems that require voltage translation between different logic levels. This device allows for the seamless translation of signals between a variety of voltage nodes, such as 1.2V, 1.8V, 2.5V, 3.3V, and 5V, making it an essential component in multi-voltage systems where interface compatibility is crucial.

Key Features

  • Multi-Voltage Translation: The LSF0204RGYR supports up to four bidirectional channels, facilitating communication between devices operating at different voltage levels.
  • Auto-Direction Sensing: This intelligent feature eliminates the need for direction control, simplifying the design and reducing system complexity.
  • Low ON-State Resistance: The device's low ON-state resistance allows for minimal signal distortion and ensures high signal integrity.
  • Power-Off Protection: Inputs and outputs to the translator are disabled when the power supply is off, protecting the device from potential damage.
  • Wide Operating Temperature Range: The LSF0204RGYR operates effectively across a broad temperature range, making it suitable for industrial applications.

Applications

The LSF0204RGYR is ideal for a variety of applications where voltage level translation is required, including:

  • Mobile Devices
  • Computing
  • Networking
  • Telecommunications
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the LSF0204RGYR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. It comes in a compact RGY package, which is RoHS compliant and designed for space-constrained applications.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website to facilitate the integration of the LSF0204RGYR into their designs. Additionally, Texas Instruments offers expert technical support to assist with any design challenges or questions that may arise.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7867 $51.1355
155+ $0.6455 $100.0525
240+ $0.6253 $150.0720
335+ $0.6051 $202.7085
430+ $0.5850 $251.5500
575+ $0.5245 $301.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,076 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess