The LS164 from Texas Instruments is a high-performance integrated circuit that belongs to the semiconductor category. This product, also known as the 8-Bit Serial-In/Parallel-Out Shift Register, is part of the '4000' series, recognized for superior functionality and reliability.
- Key Features: Direct overriding clear, clock, and two serial data inputs
- Operating Voltage: 4.75V to 5.25V
- Maximum Frequency: 25 MHz
- Noise Immunity: High due to Schottky diode clamped transistors
- Power Consumption: Low due to low-power Schottky technology
- Packages: DIP, SOIC, SSOP
- Compliance: RoHS and REACH standards
This product is ideal for communication systems, data processing systems, and control systems, ensuring fast, reliable, and energy-efficient data transmission.