EN
  • EN
  • DE

LP8869QPWPRQ1

Part No LP8869QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 20HTSSOP / LED Driver IC 3 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 120mA 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 45V
Voltage - Output 6V ~ 45V
Current - Output / Channel 120mA
Frequency 300kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number LP8869
Other Names 296-LP8869QPWPRQ1DKR,296-LP8869QPWPRQ1TR,296-LP8869QPWPRQ1CT
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253372-LP8869QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8869QPWPRQ1 CAD Model

Description

The LP8869QPWPRQ1 is a highly sophisticated, automotive-grade LED driver designed by the reputable semiconductor manufacturer, Texas Instruments (TI). This advanced component is specifically engineered to meet the rigorous demands of automotive lighting applications, providing both reliability and performance that automotive manufacturers require.

With an input voltage range of 4.5V to 40V, the LP8869QPWPRQ1 is versatile enough to handle the variable conditions typical of automotive power systems. It supports the driving of up to six strings of LEDs, with each string capable of being independently controlled. This feature allows for precise brightness and color mixing, which is crucial for applications such as RGB rear combination lamps and ambient interior lighting.

The device employs an integrated current balancer for each LED string, ensuring uniform brightness across all LEDs, which is vital for maintaining the aesthetic quality of the lighting. Moreover, the LP8869QPWPRQ1 boasts an impressive efficiency rate, thanks to its adaptive output voltage, which minimizes the power dissipation on the LED current paths.

One of the standout features of this LED driver is its PWM dimming capability, which offers a wide dimming ratio that enhances the user's control over the lighting intensity. This is particularly useful in creating adaptive lighting scenarios that can change according to the environment or user preference.

Safety is a key concern in automotive applications, and the LP8869QPWPRQ1 addresses this with built-in fault protection and diagnostics. It includes open LED detection, LED short-circuit protection, over-temperature protection, and under-voltage lockout, ensuring the device operates safely under all conditions.

Designed in a HTSSOP package, the LP8869QPWPRQ1 is not only robust but also space-efficient, making it suitable for the compact spaces typically found in automotive lighting systems. This product is AEC-Q100 qualified, demonstrating its compliance with stringent automotive industry standards.

Overall, the LP8869QPWPRQ1 from Texas Instruments is a top-tier solution for automotive manufacturers looking to incorporate reliable, efficient, and high-quality LED lighting into their vehicles.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1483 $51.5592
57+ $1.7627 $100.4739
88+ $1.7076 $150.2688
122+ $1.6526 $201.6172
157+ $1.5975 $250.8075
210+ $1.4322 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess