EN
  • EN
  • DE

SN74ALVCH16821DLR

Part No SN74ALVCH16821DLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 10BIT 56SSOP / Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 10
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number SN74ALVCH
Other Names 74ALVCH16821DLRG4,2156-SN74ALVCH16821DLR-TITR,296-5250-6,-74ALVCH16821DLRG4R,296-5250-1,296-5250-2,-296-5250-1,-296-5250-1,296-5250-2R,74ALVCH16821DLRG4,TEXTISSN74ALVCH16821DLR,2156-SN74ALVCH16821DLR,-74ALVCH16821DLRG4,-SN74ALVCH16821DLRR,296-5250-1R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258609-SN74ALVCH16821DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16821DLR CAD Model

Description

SN74ALVCH16821DLR - Texas Instruments

The SN74ALVCH16821DLR from Texas Instruments is a high-performance, 20-bit flip-flop with 3-state outputs designed to be used in a wide array of digital applications. This integrated circuit (IC) is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation.

With its dual 10-bit flip-flops, the SN74ALVCH16821DLR is ideal for temporary storage of data, acting as a buffer between two buses or simply as a means to increase the word length of a data processing system. Each flip-flop is clocked by a common clock input (CLK) and can be set or reset by a common set/reset input (SRT). This allows for synchronous control of all bits through a single command, ensuring data integrity and simplifying the timing design of your system.

The 3-state outputs provide the capability to place the output in a high-impedance state. This feature is particularly useful in bus-oriented systems where multiple drivers can share the same bus lines without the risk of bus contention, as only one driver is enabled at a time. The output-enable (OE) input controls the transition between active and high-impedance states, thus allowing seamless integration with other components in the system.

Designed with the latest technology, the SN74ALVCH16821DLR operates at a voltage range of 2.3V to 3.6V, which makes it compatible with both 3.3V and 2.5V logic levels, providing the flexibility needed for multi-voltage systems. Moreover, the device features balanced propagation delays and transition times, which contribute to its reliable high-speed performance.

Encased in a 56-pin SSOP (Shrink Small Outline Package), the SN74ALVCH16821DLR offers a compact footprint that is suitable for space-constrained applications. Its robust design ensures that it meets the stringent requirements of industrial temperature ranges, making it a versatile choice for both commercial and industrial environments.

Whether you are designing data storage, communication interfaces, or complex digital systems, the SN74ALVCH16821DLR from Texas Instruments provides a reliable and efficient solution that engineers and designers can count on for high-speed and low-power applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess