EN
  • EN
  • DE

SI7005EVB-UDP

Part No SI7005EVB-UDP
Manufacturer Silicon Labs
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Silicon Labs
Package Bulk
Sensor Type Humidity, Temperature
Interface I2C
Supplied Contents Board(s)
Utilized IC / Part Si7005
Base Product Number SI7005
Other Names 336-2394,SI7005EVBUDP
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.82.0000
Win Source Part Number 1283758-SI7005EVB-UDP
Ultra Librarian 3D Model Ultra Librarian SI7005EVB-UDP CAD Model

Description

The Silicon Labs Si7005EVB-UDP development board is an excellent tool for evaluating the performance of the Si7005 humidity and temperature sensor.

  • Interface: I2C
  • IC/Part: Si7005
  • ECCN: EAR99
  • Package: Bulk
  • Supplied With: Board(s)

You May Also Be Interested in

Memsic Inc.
BOARD EVAL FOR MMC33160MT
Need more? Email Us
Via
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess