EN
  • EN
  • DE

LP8866SQDCPRQ1

Part No LP8866SQDCPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 38HTSSOP / LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 48V
Voltage - Output 0V ~ 48V
Current - Output / Channel 150mA
Frequency 100kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-HTSSOP
Base Product Number LP8866
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352921-LP8866SQDCPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8866SQDCPRQ1 CAD Model

Description

Product Overview: LP8866SQDCPRQ1 - Texas Instruments

The LP8866SQDCPRQ1 is a high-performance automotive LED driver designed by Texas Instruments to meet the advanced requirements of interior and exterior vehicle lighting systems. This efficient power management integrated circuit is engineered to provide consistent and reliable performance, making it an ideal choice for applications such as LED-based headlights, tail lights, and interior ambient lighting.

Key Features

  • Input Voltage Range: The device operates on a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • LED String Control: It features six high-precision current sinks that can drive up to 60 mA each, allowing for precise control over multiple LED strings.
  • Thermal Management: Equipped with an integrated thermal shutdown feature, the LP8866SQDCPRQ1 ensures protection against overheating, enhancing the longevity and reliability of the system.
  • PWM Dimming: The driver supports PWM dimming, providing flexibility in brightness control which is essential for creating adaptable lighting conditions in vehicles.
  • EMI Reduction: With its built-in spread spectrum and phase shifting, the device minimizes electromagnetic interference (EMI), a critical factor in automotive design to ensure compliance with stringent regulations.
  • Robust Protection Features: The LP8866SQDCPRQ1 includes under-voltage lockout, LED open and short circuit protection, and over-current protection, safeguarding the system from a variety of electrical anomalies.

Applications

Designed specifically for the automotive industry, the LP8866SQDCPRQ1 is suitable for a wide range of applications, including:

  • Automotive front light, such as high beam, low beam, and daytime running lights (DRL)
  • Rear lights, including brake lights and turn signals
  • Interior lighting, like dashboard illumination, door lights, and map lights

Quality and Reliability

Texas Instruments ensures that the LP8866SQDCPRQ1 meets the highest quality and reliability standards required in the automotive industry. The device is AEC-Q100 qualified, which is a key indicator of its suitability for automotive applications where performance and durability are paramount.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6080 $52.1600
47+ $2.1399 $100.5753
73+ $2.0730 $151.3290
100+ $2.0062 $200.6200
129+ $1.9393 $250.1697
173+ $1.7387 $300.7951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess