EN
  • EN
  • DE

LP87702DRHBRQ1

Part No LP87702DRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description BOOST AND DUAL BUCK REGULATOR / Automotive, Camera PMIC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, Camera
Current - Supply 27mA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number LP87702
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP87702DRHBRQ1CT,296-LP87702DRHBRQ1TR,296-LP87702DRHBRQ1DKR,LP87702DRHBRQ1-ND
Standard Package 3,000
Win Source Part Number 975802-LP87702DRHBRQ1
Ultra Librarian 3D Model Ultra Librarian LP87702DRHBRQ1 CAD Model

Description

The LP87702DRHBRQ1 is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments specifically for use in automotive applications. This advanced PMIC is engineered to meet the stringent requirements of the automotive industry, including reliability, longevity, and robustness against environmental factors.

Key Features

  • Multi-Channel Configuration: The LP87702DRHBRQ1 includes multiple DC/DC converters and LDO regulators, providing versatile power solutions to support various electronic components within the automotive system.
  • High Efficiency: With its advanced power conversion technology, the PMIC ensures high efficiency across a wide range of input voltages and load conditions, contributing to lower power consumption and heat generation.
  • Thermal Management: The device is equipped with thermal shutdown protection to safeguard against overheating, ensuring reliable performance even under high-temperature conditions typical in automotive environments.
  • Configurability: It offers programmable output voltage settings, enabling customization to meet the specific needs of different automotive applications.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down order of electronic components, preventing potential damage from incorrect voltage application.

Applications

The LP87702DRHBRQ1 is designed to support a wide range of applications within the automotive sector. It is particularly suited for infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require stable and efficient power supply.

Quality and Reliability

Texas Instruments' commitment to quality is evident in the LP87702DRHBRQ1, which is built to meet the AEC-Q100 Grade 1 standard, ensuring operation over a temperature range of -40°C to +125°C. The device also includes a range of protection features such as over-current, short-circuit, and under-voltage lockout (UVLO), enhancing the overall reliability of the automotive system it powers.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9663 $50.4271
42+ $2.4339 $102.2238
64+ $2.3578 $150.8992
88+ $2.2818 $200.7984
114+ $2.2057 $251.4498
152+ $1.9775 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,934 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess