EN
  • EN
  • DE

LP873300RHDTQ1

Part No LP873300RHDTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.7V ~ 3.36V, 3A
Voltage/Current - Output 2 0.7V ~ 3.36V, 3A
Voltage/Current - Output 3 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP8733
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53184-2,296-53184-1,296-53184-6
Standard Package 250
Win Source Part Number 977762-LP873300RHDTQ1
Ultra Librarian 3D Model Ultra Librarian LP873300RHDTQ1 CAD Model

Description

The LP873300RHDTQ1 is a sophisticated, automotive-grade power management integrated circuit (PMIC) developed by Texas Instruments, designed to meet the rigorous demands of the automotive industry. This high-performance device is engineered to provide reliable and efficient power management solutions for advanced driver assistance systems (ADAS), infotainment systems, and other automotive applications that require a stable and secure power supply.

Key Features

  • High Integration: The LP873300RHDTQ1 integrates multiple power rails in a single package, reducing the need for additional components and simplifying the power supply design.
  • Automotive Grade: As a Q1 component, it meets the stringent quality and reliability standards required for automotive applications, including operation across a wide temperature range and resistance to harsh environments.
  • Efficiency: The device is designed with energy efficiency in mind, featuring low quiescent current and high switching frequencies that help minimize power loss and heat generation.
  • Programmability: With its I2C/SPI programmable interface, the LP873300RHDTQ1 allows for flexible and dynamic control of power parameters, enabling optimization for specific system requirements.
  • Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and longevity of the powered electronics.

Applications

The LP873300RHDTQ1 is designed to support a wide range of applications within the automotive sector. It is particularly suited for:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Automotive Instrument Clusters
  • Body Control Modules

Technical Specifications

The LP873300RHDTQ1 is available in a compact package and features multiple output voltages, which can be adjusted to suit various application needs. Its robust design ensures performance stability and reliability, even in the most challenging automotive environments.

Conclusion

The LP873300RHDTQ1 from Texas Instruments stands out as a versatile, efficient, and reliable solution for power management in automotive electronics. Its integration, programmability, and protection features make it an excellent choice for designers looking to optimize their systems for performance and safety.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3304 $51.9648
29+ $3.5531 $103.0399
44+ $3.4421 $151.4524
61+ $3.3311 $203.1971
78+ $3.2200 $251.1600
104+ $2.8869 $300.2376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess