EN
  • EN
  • DE

TS5214CY33 RM

Part No TS5214CY33 RM
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381538-TS5214CY33 RM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5214CY33 RM CAD Model

Description

The TS5214CY33 RM is a fixed output LDO (Low Dropout) regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This regulator is ideal for various applications requiring a consistent power supply, particularly in battery-powered devices and systems with fluctuating input voltages.

Applications:

  • Battery-powered devices: Mobile phones, tablets, and other portable electronics.
  • Microcontroller power supplies: Providing a stable voltage for microcontrollers and related circuitry.
  • Post-regulation for switching power supplies: Improving the output voltage ripple and noise of switching regulators.
  • Linear regulation in industrial applications: Maintaining consistent voltage levels in sensitive electronic systems.
  • Voltage regulation for IoT devices: Ensuring reliable operation of IoT sensors and communication modules.

Features:

  • Low dropout voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Fixed output voltage: Provides a stable and accurate 3.3V output.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents overheating and potential damage to the regulator.
  • Short-circuit protection: Safeguards the regulator from damage in the event of a short circuit on the output.

Benefits:

  • Improved battery life: Low quiescent current extends the operating time of battery-powered devices.
  • Stable and reliable power supply: Ensures consistent performance of connected circuits.
  • Protection against damage: Overcurrent, thermal shutdown, and short-circuit protection enhance system reliability.
  • Simple implementation: Requires minimal external components for operation.
  • Compact size: Suitable for use in space-constrained applications.

Additional Details:

The TS5214CY33 RM typically comes in a small surface-mount package. Its technical specifications generally include a low dropout voltage (typically under 300mV at rated current), a quiescent current in the microampere range, and a wide operating temperature range. The input voltage range is usually between 2.5V and 5.5V, making it compatible with various power sources. The specific package type and temperature range may vary, so refer to the datasheet for precise values. It is essential to consult the official datasheet from Taiwan Semiconductor for detailed electrical characteristics, package dimensions, and application guidelines to ensure proper and safe operation of the device.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess