EN
  • EN
  • DE

0805W8F1001T5E

Part No 0805W8F1001T5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991801-0805W8F1001T5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805W8F1001T5E CAD Model

Description

The 0805W8F1001T5E is a thick film chip resistor manufactured by Royal Ohm. This resistor is designed for surface mount technology (SMT) applications and offers stable performance in a compact size. It's commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for general circuit functions.
  • Industrial Equipment: Employed in control systems, sensors, and power supplies in industrial settings.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and lighting applications.
  • Medical Devices: Integrated into medical equipment such as patient monitoring systems and diagnostic tools.
  • Telecommunications: Found in networking equipment, modems, and communication devices for signal conditioning and impedance matching.

Features

  • SMD (Surface Mount Device): Designed for automated assembly on printed circuit boards (PCBs).
  • 0805 Package Size: Compact size allows for high-density placement on PCBs.
  • 1 kΩ Resistance: Provides a resistance value of 1000 ohms with a specified tolerance.
  • Thick Film Technology: Offers stable performance and high reliability.
  • Operating Temperature Range: Suitable for use in a wide range of operating temperatures.

Benefits

  • Miniaturization: Small package size enables compact and lightweight designs.
  • Automated Assembly: Facilitates high-volume production and reduces manufacturing costs.
  • Stable Performance: Thick film technology ensures consistent and reliable operation.
  • Wide Application Range: Suitable for diverse electronic applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Additional Details

The 0805W8F1001T5E resistor has a power rating, typically 0.125W. The tolerance is usually around 5%, indicating the precision of the resistance value. The resistor is constructed with a ceramic substrate and a resistive layer made of metal glaze. The terminations are typically made of nickel and tin plating, ensuring good solderability. Proper storage and handling are recommended to maintain the resistor's performance and reliability. This component is a standard part in many electronic assemblies, providing a reliable and cost-effective solution for resistance requirements.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amd
Need more? Email Us
IBM
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,580+ $0.0317 $50.0860
3,850+ $0.0260 $100.1000
5,955+ $0.0252 $150.0660
8,200+ $0.0244 $200.0800
10,595+ $0.0236 $250.0420
14,155+ $0.0212 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 1580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess