EN
  • EN
  • DE

LP8550TLE/NOPB

Part No LP8550TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 25USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 22V
Output Voltage 40V
Channel Output Current 50mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-uSMD
Win Source Part Number 1056928-LP8550TLE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8550TLE/NOPB CAD Model

Description

Product Overview: LP8550TLE/NOPB

The LP8550TLE/NOPB is a high-efficiency, easy-to-use backlight driver from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced device is specifically designed to drive LEDs with a constant current for uniform brightness in applications such as notebook computers, monitors, and other portable devices where efficient backlighting is crucial.

Key Features

  • High-Efficiency Boost LED Driver: The LP8550TLE/NOPB is optimized for driving a series of LEDs with high efficiency, which is essential for battery-powered devices.
  • Adaptive LED Current: The device features an adaptive drive capability that adjusts the LED current based on input power conditions, ensuring optimal performance.
  • Wide Dimming Range: It supports a wide range of brightness levels, allowing for smooth and precise dimming control to suit user preferences and ambient light conditions.
  • Small Footprint: The compact form factor of this IC makes it ideal for space-constrained applications, without compromising on performance.
  • Protection Features: The LP8550TLE/NOPB comes with built-in protection mechanisms such as over-voltage, over-temperature, and LED open/short circuit protections, ensuring the longevity and reliability of the application.

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power supply conditions.
  • High-Side Current Sense: This feature allows for accurate current sensing and control of the LED string.
  • PWM Dimming Interface: The LP8550TLE/NOPB supports pulse-width modulation (PWM) dimming, which provides a flexible and efficient method for adjusting the backlight intensity.

Applications

The versatility of the LP8550TLE/NOPB makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Notebook and laptop computers
  • Tablet displays
  • Portable monitors
  • Other mobile devices requiring efficient backlighting

With its combination of efficiency, adaptability, and compactness, the LP8550TLE/NOPB from Texas Instruments stands out as a top choice for designers looking to enhance the visual performance of their portable devices while maintaining power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess