Products specifications

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 714906-LP5915A033YKGR
Ultra Librarian 3D Model Ultra Librarian LP5915A033YKGR CAD Model

Description

The LP5915A033YKGR is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to provide stable and reliable power management for a broad range of applications. This LDO is capable of delivering a continuous output current of up to 150mA while maintaining a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is suitable for powering a variety of standard logic ICs and microcontrollers.
  • High Accuracy: With an output voltage accuracy of ±1%, the LP5915A033YKGR ensures precise power delivery for sensitive electronic components.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a stable output even when the supply voltage is only slightly above the output voltage, improving overall efficiency.
  • Low Quiescent Current: The device boasts a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage to the device in the event of overheating, enhancing system reliability.
  • Current Limit Protection: The current limit feature protects the regulator and the load from damage due to excessive current draw.
  • Small Package Size: The LP5915A033YKGR comes in a compact X2SON package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the LP5915A033YKGR allows it to be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Healthcare and medical equipment
  • Consumer electronics

With its robust feature set and reliable performance, the LP5915A033YKGR from Texas Instruments is an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Parallax Inc.
MOUNT BRACKET TALL L ALUM
Need more? Email Us
ECAD model for 720-00011
Nisshinbo Micro Devices Inc.
NJM3414AV-TE2
Need more? Email Us
ECAD model for NJM3414AV-TE2
K2
Lilliput Electronics (USA) Inc.
LILLIPUT K2 Touch Screen PTZ Cam
Lowest to $0.0706
ECAD model for K2
Mechatronics Bearing Group
BEARING 0.669\
Need more? Email Us
ECAD model for 6203-2RS-GLD
Heyco Products Corporation
8032-001 (VE MED PIN)
Need more? Email Us
ECAD model for 8032
Nisshinbo Micro Devices Inc.
NJU7704F28A-TE1
Need more? Email Us
ECAD model for NJU7704F28A-TE1
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.8454
ECAD model for QCN-5022-0-DRQFN100B-TR-00-0
SCS
WORKSTAT KIT BLUE TABLE BLACK FL
Need more? Email Us
ECAD model for 8034
Qualcomm
Linear IC
Lowest to $81.4925
ECAD model for QCN-9074-0-MSP234-MT-01-0

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3606 $57.1302
41+ $2.7573 $113.0493
63+ $2.6712 $168.2856
87+ $2.5850 $224.8950
113+ $2.4988 $282.3644
150+ $2.2403 $336.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,481 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention