EN
  • EN
  • DE

LP59115A33YKGR

Part No LP59115A33YKGR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 739393-LP59115A33YKGR
Ultra Librarian 3D Model Ultra Librarian LP59115A33YKGR CAD Model

Description

Overview of Product LP59115A33YKGR from Texas Instruments

The LP59115A33YKGR is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced voltage regulator offers a stable and reliable power supply, making it an ideal choice for sensitive applications requiring a clean voltage source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • Low Dropout: With its low dropout feature, the LP59115A33YKGR ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving battery life in portable applications.
  • High Accuracy: The output voltage accuracy is maintained within a tight range, which is critical for powering sensitive components that require precise voltage levels.
  • Low Noise: This LDO exhibits exceptionally low noise characteristics, making it suitable for RF and precision analog applications where noise can significantly impact performance.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, which are preferred in modern designs for their small size and reliability.
  • Thermal Protection: Texas Instruments has incorporated thermal protection features to safeguard the device from overheating, thereby ensuring long-term reliability.
  • Current Limit Protection: The LP59115A33YKGR also includes current limit protection to prevent damage from overcurrent conditions.

Applications

The LP59115A33YKGR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical equipment
  • Analog and digital sensor systems
  • Audio and video applications

Package and Availability

This regulator is available in a compact X2SON package, which is ideal for space-constrained applications. The small footprint of the package allows for high-density PCB layouts, which is beneficial for miniaturized electronic devices. Texas Instruments provides extensive support for their products, including detailed datasheets, application notes, and design resources to facilitate the integration of the LP59115A33YKGR into various projects.

In conclusion, the LP59115A33YKGR from Texas Instruments is a robust and reliable LDO regulator that offers excellent performance for a wide range of applications. Its low-noise operation, high accuracy, and protection features make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
PROTOTYPE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1799 $50.3720
680+ $0.1477 $100.4360
1,050+ $0.1430 $150.1500
1,450+ $0.1384 $200.6800
1,870+ $0.1338 $250.2060
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239,270 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess