EN
  • EN
  • DE

BQ30Z555DBTR

Part No BQ30Z555DBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 996826-BQ30Z555DBTR
Ultra Librarian 3D Model Ultra Librarian BQ30Z555DBTR CAD Model

Description

Introducing the BQ30Z555DBTR Battery Fuel Gauge IC from Texas Instruments

The BQ30Z555DBTR is a state-of-the-art battery fuel gauge integrated circuit brought to you by Texas Instruments, designed to cater to the needs of modern portable applications. This sophisticated device is part of TI's battery management solutions, offering high precision and reliability for a variety of rechargeable battery packs.

Key Features:

  • Impedance Track™ Technology: At the heart of the BQ30Z555DBTR is TI's proprietary Impedance Track™ algorithm, which provides highly accurate battery capacity measurement. This technology ensures users have a clear understanding of the remaining battery life, thus enhancing the user experience by preventing unexpected shutdowns.
  • Multi-Cell Support: The device is capable of monitoring and reporting on multi-cell battery packs, making it versatile for use in higher voltage applications.
  • Integrated Safety Features: The BQ30Z555DBTR includes a range of protection features like overcharge, over-discharge, short-circuit, and overcurrent protection, ensuring the safety and longevity of the battery pack.
  • Communication Interface: It offers an I2C interface for communication with the host system, allowing for easy integration into most designs and real-time monitoring of the battery status.
  • Power Saving: With a deep sleep mode, the device conserves power when the battery is not in use, contributing to the overall energy efficiency of the application.

Applications:

The BQ30Z555DBTR is perfect for a diverse range of portable applications, such as:

  • Notebook PCs
  • Tablets
  • Smartphones
  • Portable medical devices
  • Handheld instruments

With its compact 30-pin TSSOP package, the BQ30Z555DBTR is designed to occupy minimal space on a PCB while delivering maximum functionality. Texas Instruments' commitment to quality ensures that this battery fuel gauge IC provides precise battery management and monitoring, making it an essential component for developers looking to create reliable and user-friendly portable devices.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess