EN
  • EN
  • DE

LP5562TMX

Part No LP5562TMX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Programmable Lighting Sequences
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203919-LP5562TMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5562TMX CAD Model

Description

The LP5562TMX is a high-performance, programmable LED driver from Texas Instruments, designed to cater to a wide array of lighting applications. This versatile component is particularly suitable for portable devices due to its low power consumption and compact size.

Key Features

  • Programmable Lighting Sequences: The LP5562TMX comes with an integrated LED engine that allows users to create customizable lighting sequences, enabling unique and dynamic lighting effects without the need for continuous processor intervention.
  • Energy Efficiency: With its excellent power management capabilities, the LP5562TMX ensures energy-efficient operation, making it ideal for battery-powered applications.
  • Independent LED Control: This device can independently drive up to four LEDs, providing designers with flexibility in creating multicolor or patterned lighting arrangements.
  • I2C Compatible Interface: The inclusion of an I2C-compatible interface facilitates easy communication with microcontrollers, allowing for straightforward integration into existing systems.
  • Flexible Power Supply: The LP5562TMX can operate over a wide range of supply voltages, accommodating various power requirements for different applications.

Applications

The LP5562TMX is highly adaptable and can be used in numerous applications including, but not limited to:

  • Smartphones and tablets
  • Portable medical equipment
  • Handheld devices
  • Decorative and entertainment lighting

Technical Specifications

Some of the technical specifications of the LP5562TMX include:

  • Input voltage range: 2.7V to 5.5V
  • Output current: Up to 25.5 mA per channel
  • Temperature range: -40°C to 85°C
  • Packaging: Provided in a compact, 16-pin WQFN package

Conclusion

The LP5562TMX by Texas Instruments stands out as a highly efficient, programmable LED driver that offers designers the flexibility and control needed for innovative lighting solutions. Its low power consumption and ease of integration make it a go-to component for developers looking to enhance the visual appeal and functionality of their portable and handheld devices.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3980 $51.7400
310+ $0.3266 $101.2460
475+ $0.3164 $150.2900
655+ $0.3062 $200.5610
845+ $0.2960 $250.1200
1,135+ $0.2654 $301.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,888 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess