EN
  • EN
  • DE

PIC16C54A-20/SO

Part No PIC16C54A-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C54
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655099-PIC16C54A-20/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C54A-20/SO CAD Model

Description

Microchip Technology PIC16C54A-20/SO Microcontroller

The PIC16C54A-20/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This 8-bit CMOS MCU is part of Microchip's extensive PIC16C family, offering a perfect blend of power and simplicity for both beginners and experienced engineers.

This particular model, housed in an SOIC package, operates at a maximum frequency of 20MHz, providing a solid balance between speed and power consumption. With a wide operating voltage range, the PIC16C54A-20/SO is designed to be flexible and adaptable to various power requirements, making it suitable for battery-operated devices as well as more power-intensive applications.

Key features of the PIC16C54A-20/SO include:

  • Program Memory: 512 words of EPROM, allowing for robust program storage and facilitating complex tasks and algorithms.
  • Data Memory: 25 bytes of RAM, providing sufficient space for temporary data storage during operation.
  • I/O Pins: 12 general-purpose input/output pins, offering ample connectivity options for peripherals and external devices.
  • Timers: One 8-bit timer, which can be utilized for a variety of timing-related functions within the application.
  • In-Circuit Serial Programming (ICSP™): This feature allows for programming and reprogramming of the MCU while it is in the circuit, greatly simplifying updates and maintenance.
  • Low Power Consumption: The MCU is engineered for low-power operation, making it an ideal choice for portable and power-sensitive applications.

The PIC16C54A-20/SO is supported by Microchip's comprehensive development tools, including integrated development environments (IDEs), in-circuit debuggers, and programmers. This support ensures a smooth design process from initial prototyping to final production.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the PIC16C54A-20/SO provides the reliability and performance that Microchip Technology is known for. Its compact SOIC package allows for streamlined integration into PCB designs, ensuring a minimal footprint while delivering maximum functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess