EN
  • EN
  • DE

MAX9202ESD+

Part No MAX9202ESD+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR LP 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 2
Output Type TTL
Voltage - Supply, Single/Dual (±) 4.75V ~ 10.5V, ±2.375V ~ 5.75V
Voltage - Input Offset (Maximum) 4mV at ±5V
Current - Input Bias (Maximum) 5μA at ±5V
Current - Quiescent (Maximum) 4mA, 3mA, 1.5mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Part Number Series MAX9202
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810724-MAX9202ESD+
Ultra Librarian 3D Model Ultra Librarian MAX9202ESD+ CAD Model

Description

The MAX9202ESD+ from Maxim Integrated is a cutting-edge, high-speed, low-voltage differential signaling (LVDS) serializer/deserializer (SerDes) designed to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The device operates at a significant speed, making it suitable for high-speed data communication in a variety of applications.

Key Features:

  • High-Speed Operation: The MAX9202ESD+ supports high-speed data transfer, which is crucial for applications requiring rapid data transmission and low-latency communication.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, making it ideal for battery-powered and power-sensitive applications.
  • LVDS Interface: The LVDS interface ensures reduced electromagnetic interference (EMI) and allows for longer cable lengths compared to single-ended signaling, due to its differential nature.
  • Small Footprint: The compact form factor of the MAX9202ESD+ allows for easy integration into space-constrained designs without sacrificing performance.
  • Robust Operation: With built-in fault tolerance and the ability to operate across a wide temperature range, this device is reliable under various environmental conditions.

Applications:

  • High-resolution video transmission
  • Data communication for telecommunications and networking
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

The MAX9202ESD+ is a versatile component that enhances the performance and reliability of high-speed data systems. Its advanced features and robust design make it an excellent choice for designers looking to improve data throughput and system integrity in their next-generation digital applications. Maxim Integrated's commitment to quality ensures that the MAX9202ESD+ meets the stringent requirements of today's high-speed communication protocols.

For detailed technical specifications, application circuits, and additional information, interested parties are encouraged to consult the product datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8843 $51.9174
43+ $2.3666 $101.7638
66+ $2.2927 $151.3182
91+ $2.2187 $201.9017
117+ $2.1448 $250.9416
157+ $1.9229 $301.8953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess