EN
  • EN
  • DE

SY56011RMG

Part No SY56011RMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 4.5 GHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY56011
Other Names 576-3288-5
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269862-SY56011RMG
Ultra Librarian 3D Model Ultra Librarian SY56011RMG CAD Model

Description

Microchip Technology's SY56011RMG: A High-Speed, Low-Power Logic Gate Solution

The SY56011RMG from Microchip Technology is a state-of-the-art differential logic gate designed for high-speed, low-power applications. This device is part of Microchip's high-performance Silicon-Germanium (SiGe) product line, which provides solutions for demanding communications infrastructure and high-speed computing environments.

Key Features

  • High-Speed Operation: The SY56011RMG offers fast propagation delays and is optimized for applications requiring high-speed signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption without sacrificing performance, making it ideal for power-sensitive designs.
  • Differential Design: The differential inputs and outputs ensure improved signal integrity and noise immunity, which is crucial for maintaining data fidelity in noisy environments.
  • Flexible Power Supply: It can operate over a wide range of power supply voltages, providing design flexibility and compatibility with various system power levels.
  • Advanced Packaging: Housed in a compact 16-pin QFN package, the SY56011RMG saves board space and is suitable for dense circuit layouts.

Applications

The SY56011RMG is versatile and can be used in a variety of applications, including:

  • High-speed data communication systems
  • Fiber optic receivers and transmitters
  • Backplane interconnects
  • Automated test equipment
  • High-speed computing and data storage networks

Technical Specifications

With its robust technical specifications, the SY56011RMG is designed to meet the rigorous demands of high-speed digital circuits:

  • Propagation delay typically less than 300ps
  • Operating temperature range from -40°C to +85°C
  • Compatible with LVPECL, CML, and LVDS levels

In summary, Microchip Technology's SY56011RMG represents a blend of speed, power efficiency, and signal integrity, making it an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess