EN
  • EN
  • DE

LP3991TL-1.5EV

Part No LP3991TL-1.5EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Channels per IC 1 - Single
Voltage - Output 1.5V
Current - Output 300mA
Voltage - Input 1.65V ~ 4V
Regulator Type Positive Fixed
Contents Board(s)
Utilized IC / Part LP3991
Ultra Librarian 3D Model Ultra Librarian LP3991TL-1.5EV CAD Model

Description

EVAL BOARD FOR LP3991

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.0V / Power Management Development Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess