EN
  • EN
  • DE

LP3943ISQX/NOPB

Part No LP3943ISQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER PS DIM 25MA 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Power Switch
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Dimming I2C, SMBus
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1056663-LP3943ISQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3943ISQX/NOPB CAD Model

Description

The LP3943ISQX/NOPB is a versatile, programmable LED driver integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is specifically tailored for the efficient and flexible management of LED status information or LED displays that require multiplexed input. It is an ideal choice for a wide range of applications, including mobile phones, personal electronics, and industrial displays.

Key Features

  • Integrated LED Driver: The LP3943ISQX/NOPB can drive up to 16 LEDs individually or in groups with its 16 open-drain constant current-sinking outputs.
  • Programmable Current: Each LED output can be programmed for a constant current value, allowing for precise control over the brightness and power consumption of the connected LEDs.
  • I²C Interface: The device includes an I²C-compatible interface that supports Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz) modes, enabling easy programming and integration with a microcontroller or processor.
  • Flexible Voltage Range: The LP3943ISQX/NOPB operates over a wide supply voltage range from 2.3V to 5.5V, making it suitable for use with a variety of power sources.
  • Low Power Consumption: Designed for power-sensitive applications, this LED driver boasts low power consumption, which helps extend battery life in portable devices.
  • Thermal Shutdown Protection: To ensure reliability and safety, the IC features an integrated thermal shutdown mechanism that prevents damage from overheating.
  • Packaging: The device is available in a compact, thermally enhanced 24-pin WQFN package, which is ideal for space-constrained applications.

Applications

The LP3943ISQX/NOPB's flexibility and features make it suitable for a variety of applications, including:

  • Keypad Backlighting
  • RGB or Monochrome LED Displays
  • Indicator Lights
  • Fun Light Applications
  • Battery-Powered and Handheld Devices

With its combination of programmability, efficiency, and ease of use, the LP3943ISQX/NOPB from Texas Instruments stands out as a comprehensive solution for LED driving requirements in both consumer and industrial products.

You May Also Be Interested in

Aic
Lowest to $0.5556
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8380 $55.1400
70+ $1.5081 $105.5670
105+ $1.4610 $153.4050
145+ $1.4139 $205.0155
185+ $1.3668 $252.8580
245+ $1.2254 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess