EN
  • EN
  • DE

AD1895AYRSZ

Part No AD1895AYRSZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC CONV SAMPLE RATE ASYNC 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 105°C (TA)
Specifications 6kHz to 215kHz
Case / Package 28-SSOP
Win Source Part Number 007916-AD1895AYRSZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1895AYRSZ CAD Model

Description

AD1895AYRSZ: High-Performance Sample Rate Converter by Analog Devices Inc.

The AD1895AYRSZ is a state-of-the-art sample rate converter designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically engineered to provide a flexible solution for the sample rate conversion of digital audio signals. It is a perfect fit for a wide range of applications, including professional and consumer audio equipment, digital mixing consoles, digital audio workstations, and broadcast studio equipment.

Key Features

  • High-Quality Sample Rate Conversion: The AD1895AYRSZ offers superior performance in sample rate conversion, capable of handling input and output rates from 8 kHz to 108 kHz. This ensures high fidelity audio processing across various platforms and applications.
  • Asynchronous Operation: This device can operate asynchronously, meaning it can convert between two sample rates that are not related by a simple integer ratio. This is essential for maintaining audio quality when interfacing between professional and consumer audio systems.
  • Low Distortion and Noise: With a dynamic range of 140 dB and very low distortion, the AD1895AYRSZ maintains the integrity of the audio signal, ensuring a clean and transparent sound.
  • On-Chip Digital Filtering: It includes on-chip digital anti-aliasing and anti-imaging filters, which significantly reduce the complexity of external filtering requirements.
  • Easy Integration: The AD1895AYRSZ comes in a compact 28-lead SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. Its digital interface is compatible with a variety of audio data formats, making it easy to integrate into existing systems.

Product Specifications

The AD1895AYRSZ operates over a temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions. It requires a single 5 V power supply and features a power-down mode for energy efficiency when not in active use.

Applications

With its robust feature set, the AD1895AYRSZ is well-suited for:

  • Professional audio recording and mixing equipment
  • Consumer audio/video receivers
  • Digital audio effects processors
  • Multimedia systems and sound cards
  • Broadcast studio equipment

Overall, the AD1895AYRSZ from Analog Devices Inc. represents a blend of performance, flexibility, and ease of use, making it an excellent choice for any application requiring high-quality sample rate conversion.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Texas Instruments
Lowest to $3.8651
Texas Instruments
Lowest to $9.6370
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1690 $51.5070
8+ $14.0874 $112.6992
11+ $13.6471 $150.1181
16+ $13.2069 $211.3104
20+ $12.7667 $255.3340
27+ $11.4460 $309.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess