EN
  • EN
  • DE

LP3927ILQ-AH/NOPB

Part No LP3927ILQ-AH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT CELL/PCS 28QFN / Power Management System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Current 5μA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (5x5)
Win Source Part Number 779843-LP3927ILQ-AH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3927-AH
Introduction Date August 01, 2002
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LP3927ILQ-AH/NOPB CAD Model

Description

The LP3927ILQ-AH/NOPB is a high-performance power management integrated circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This device is engineered to meet the rigorous power requirements of advanced portable applications, making it an ideal choice for designers looking to enhance battery life and optimize power consumption.

Key Features

  • Integrated Power Solution: The LP3927ILQ-AH/NOPB combines multiple power management functionalities in one package, including step-down converters, LDOs, and a battery charger, offering a compact and efficient power management solution.
  • Versatile Voltage Regulation: It includes programmable output voltage levels, enabling it to support various processor cores, memory, and peripheral devices.
  • High Efficiency: The device features high-efficiency power conversion, which reduces heat dissipation and extends battery life in portable applications.
  • Advanced Battery Charging: The integrated battery charger supports various battery chemistries and offers features like over-voltage protection, thermal regulation, and charge status indication.
  • Small Footprint: The LP3927ILQ-AH/NOPB is available in a compact QFN package, which saves valuable board space in space-constrained applications.
  • Robust Protection Features: Built-in safety features include over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The LP3927ILQ-AH/NOPB is suitable for a wide range of applications, particularly where efficient power management is critical. These applications include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP3927ILQ-AH/NOPB is no exception. The device is designed to meet the stringent requirements of portable device manufacturers, ensuring a reliable power solution for end-users.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7652 $52.9560
70+ $1.4484 $101.3880
110+ $1.4032 $154.3520
150+ $1.3579 $203.6850
195+ $1.3126 $255.9570
255+ $1.1768 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess