EN
  • EN
  • DE

AD828ARZ-REEL7

Part No AD828ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP DUAL LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Voltage Feedback
Number of Circuits 2
-3db Bandwidth 130MHz
SR - Slew Rate 450 V/μs
Operating Supply Current 14mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 713350-AD828ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD828
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD828ARZ-REEL7 CAD Model

Description

The AD828ARZ-REEL7 is a dual, high-speed, low-power video amplifier from Analog Devices Inc. It is a voltage feedback amplifier with a gain bandwidth product of 100 MHz and a 3 dB bandwidth of 130 MHz. It has an input bias current of 6.6 µA and an input offset voltage of 2 mV. The AD828ARZ-REEL7 can operate on a single supply voltage of 5 V to 36 V or a dual supply voltage of ±2.5 V to ±18 V. It has a power supply rejection ratio (PSRR) of 80 dB and a common mode rejection ratio (CMRR) of 82 dB. The AD828ARZ-REEL7 is housed in an SOIC-8 package.

The AD828ARZ-REEL7 is ideal for a wide range of video applications, including:

Video distribution Video processing Video cameras Video monitors Video projectors Medical imaging Industrial inspection The AD828ARZ-REEL7 is a low-power video amplifier, making it ideal for battery-powered applications. It also has a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Here is a more detailed description of some of the key features of the AD828ARZ-REEL7:

High speed: The AD828ARZ-REEL7 has a gain bandwidth product of 100 MHz and a 3 dB bandwidth of 130 MHz. This makes it ideal for amplifying high-frequency video signals. Low power: The AD828ARZ-REEL7 has a typical operating supply current of 14 mA. This makes it ideal for battery-powered applications. Wide operating temperature range: The AD828ARZ-REEL7 has a wide operating temperature range of -40°C to +85°C. This makes it suitable for use in harsh environments. Low distortion: The AD828ARZ-REEL7 has a total harmonic distortion (THD) of less than 0.1% at 1 MHz. This makes it ideal for amplifying high-quality video signals. High slew rate: The AD828ARZ-REEL7 has a slew rate of 100 V/µs. This makes it ideal for amplifying fast-changing video signals. The AD828ARZ-REEL7 is a versatile video amplifier that is ideal for a wide range of applications. It is a good choice for applications where high speed, low power, and wide operating temperature range are important.

Here are some examples of how the AD828ARZ-REEL7 can be used:

In a video distribution system, the AD828ARZ-REEL7 can be used to amplify the video signal so that it can be distributed to multiple monitors or projectors. In a video processing system, the AD828ARZ-REEL7 can be used to amplify the video signal before it is processed by the video processor. In a video camera, the AD828ARZ-REEL7 can be used to amplify the video signal from the image sensor. In a video monitor, the AD828ARZ-REEL7 can be used to amplify the video signal before it is displayed on the screen. In a video projector, the AD828ARZ-REEL7 can be used to amplify the video signal before it is projected onto the screen. In a medical imaging system, the AD828ARZ-REEL7 can be used to amplify the video signal from the imaging sensor. In an industrial inspection system, the AD828ARZ-REEL7 can be used to amplify the video signal from the camera before it is processed by the inspection system. The AD828ARZ-REEL7 is a powerful and versatile video amplifier that is ideal for a wide range of applications.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess