EN
  • EN
  • DE

LP3925RMX-A/NOPB

Part No LP3925RMX-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR HANDSETS 81DSBGA / High Performance Power Management Unit for Handset Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Mobile Handsets
Operating Supply Current 3.5μA
Operating Supply Voltage 3 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 81-UFBGA
Manufacturer Package 81-uSMDxt
Win Source Part Number 779842-LP3925RMX-A/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LP3925RM
Introduction Date February 04, 2011
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3925RMX-A/NOPB CAD Model

Description

Product Overview: LP3925RMX-A/NOPB

The LP3925RMX-A/NOPB is a versatile power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the needs of complex portable and handheld devices. This advanced PMIC integrates multiple voltage regulators and a range of features to provide a comprehensive power management solution, ensuring efficient operation and extended battery life for the end device.

Key Features

  • Multiple Voltage Regulators: The LP3925RMX-A/NOPB includes several high-efficiency step-down DC-DC converters and low-dropout regulators (LDOs), allowing it to supply various voltage rails required by different components within the system.
  • Programmable Voltage Levels: It offers programmable voltage levels that can be tailored to meet the specific requirements of the application, ensuring compatibility with a wide range of peripherals and processors.
  • Power Sequencing: The device provides power sequencing capabilities, which is crucial for systems with multiple power domains that need to be powered up or down in a specific order.
  • Thermal Protection: Built-in thermal shutdown protection helps to prevent damage from overheating, enhancing the reliability and longevity of the end product.
  • Low Power Consumption: With its focus on efficiency, the LP3925RMX-A/NOPB minimizes power consumption, making it an excellent choice for battery-powered applications where energy conservation is paramount.

Applications

The LP3925RMX-A/NOPB is ideal for a wide range of portable devices, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming consoles
  • GPS devices
  • Wireless communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3925RMX-A/NOPB is no exception. This PMIC is available in a compact, lead-free WQFN package that meets RoHS requirements, reducing the environmental impact and ensuring compliance with global regulations. Its design and manufacturing adhere to the high standards set by Texas Instruments, ensuring that this power management solution will provide reliable service throughout its operational life.

With its robust feature set and Texas Instruments' reputation for quality, the LP3925RMX-A/NOPB is an excellent choice for designers looking to create efficient, reliable, and high-performance portable electronic devices.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess