EN
  • EN
  • DE

EBJ10UE8BDF0-DJ-F

Part No EBJ10UE8BDF0-DJ-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 128Mx64 UDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948702-EBJ10UE8BDF0-DJ-F
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ10UE8BDF0-DJ-F CAD Model

Description

The EBJ10UE8BDF0-DJ-F is a DDR3 SDRAM chip manufactured by Elpida Memory. This memory chip is designed for high-performance applications requiring substantial memory bandwidth and low power consumption. The DDR3 standard offers improvements over its predecessor, DDR2, including higher clock speeds, lower voltage operation, and increased data transfer rates. This particular chip is used in various memory modules and embedded systems to provide efficient and reliable memory performance.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Gaming Consoles
  • Embedded Systems

Features

  • DDR3 SDRAM Technology: Provides high-speed data transfer rates and low power consumption.
  • Double Data Rate Architecture: Transfers data on both the rising and falling edges of the clock signal.
  • On-Die Termination (ODT): Improves signal integrity by reducing signal reflections.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • Lead-Free Construction: Complies with environmental standards.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Advanced Power Management: Optimizes power consumption for energy efficiency.

Benefits

  • Increased System Performance: High-speed memory improves application responsiveness and reduces latency.
  • Improved Signal Integrity: ODT ensures stable data transfer and minimizes errors.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices.
  • Enhanced System Reliability: Robust design ensures stable and error-free operation.
  • Compatibility with DDR3 Platforms: Seamless integration with existing systems.

Additional Details

The EBJ10UE8BDF0-DJ-F operates at a voltage of 1.5V, which is lower than the 1.8V required by DDR2 SDRAM, resulting in reduced power consumption and heat generation. The on-die termination feature improves signal integrity, allowing for higher clock speeds and more reliable operation. The high bandwidth supports data transfer rates up to 1600 MT/s (Mega Transfers per second). The chip's lead-free construction complies with environmental standards. The advanced power management features optimize power consumption, making it suitable for both desktop and portable applications. This DDR3 SDRAM chip is a reliable and high-performance memory solution for various devices and systems.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess