EN
  • EN
  • DE

LP3925RME-A/NOPB

Part No LP3925RME-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description High Performance Power Management Unit for Handset Applications | IC PMU FOR HANDSETS 81DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Mobile Handsets
Supply Current 3.5μA
Supply Voltage (V) 3V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-WFBGA, DSBGA
Supplier Device Package 81-DSBGA (3.61x3.61)
Family Part Number LP3925
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1203660-LP3925RME-A/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3925RME-A/NOPB CAD Model

Description

Product Overview: LP3925RME-A/NOPB

The LP3925RME-A/NOPB is a multifaceted, integrated power management unit (PMU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This PMU is specifically engineered to cater to the demanding requirements of portable and handheld applications, where efficient power management is crucial for optimizing battery life and ensuring consistent performance.

Key Features

  • Multiple Voltage Rails: The LP3925RME-A/NOPB offers a range of regulated voltage rails, providing a versatile solution for powering various components within a system.
  • High Efficiency: Designed with efficiency in mind, this PMU helps in reducing power loss, thereby extending the battery life of the portable device it is used in.
  • Low Dropout Regulators (LDOs): It includes built-in LDOs for stable voltage supply, even when the input voltage is very close to the output voltage, ensuring reliable operation.
  • Power Sequencing: The device comes with programmable power sequencing capabilities, allowing designers to control the power-up and power-down sequence of various system components for safe operation.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Battery-Powered Devices

Quality and Reliability

TI's commitment to quality is reflected in the LP3925RME-A/NOPB, which is built to meet high standards of reliability. This PMU is available in a robust package that is designed to withstand the rigors of portable device usage. Additionally, it is compliant with industry standards, ensuring compatibility and reliability across a wide range of applications.

Environmental Considerations

The LP3925RME-A/NOPB is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain harmful materials. This commitment to environmental sustainability makes it an ideal choice for eco-conscious product designs.

In summary, the LP3925RME-A/NOPB from Texas Instruments is a comprehensive power management solution that combines efficiency, versatility, and reliability, making it an excellent choice for designers looking to optimize power in portable and handheld devices.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5905 $51.8100
48+ $2.1255 $102.0240
73+ $2.0591 $150.3143
101+ $1.9927 $201.2627
130+ $1.9263 $250.4190
174+ $1.7270 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess