EN
  • EN
  • DE

LP3917RLX-S/NOPB

Part No LP3917RLX-S/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT / Cellular Phones to 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Cellular, CDMA Handset
Operating Supply Voltage 3 V ~ 5.5 V
Mounting SMD
Package 49-WFBGA, DSBGA
Manufacturer Package 49-DSBGA
Win Source Part Number 779836-LP3917RLX-S/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3917
Introduction Date December 01, 2006
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3917RLX-S/NOPB CAD Model

Description

The LP3917RLX-S/NOPB is a high-performance integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leading company in the semiconductor industry. This advanced PMIC is specifically tailored for portable and handheld applications, providing a comprehensive power management solution that is both efficient and reliable.

Key Features

  • Multiple Voltage Rails: The LP3917RLX-S/NOPB offers several regulated power outputs to support various subsystems within the application. This includes multiple LDOs (Low Drop-Out regulators) for precise voltage regulation.
  • Integrated Battery Charger: The device includes an integrated battery charger with programmable charging parameters, making it ideal for devices with rechargeable batteries.
  • Power Sequencing: It provides power sequencing control for smooth power-up and power-down operations, ensuring the proper startup sequence for the processor and peripherals.
  • Thermal Management: Advanced thermal management features help to protect the device and the system from overheating, thereby enhancing system reliability.

Applications

The LP3917RLX-S/NOPB is versatile and can be used in a variety of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Technical Specifications

The LP3917RLX-S/NOPB is designed with the following technical specifications in mind:

  • Package: The device comes in a compact package, suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring performance across various environmental conditions.
  • Efficiency: High-efficiency power conversion helps extend battery life in portable devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3917RLX-S/NOPB is no exception. It is built to meet strict industry standards, ensuring long-term performance and stability in the field. The 'NOPB' designation indicates that the product is lead-free (No Lead), aligning with environmental regulations and guidelines for electronic components.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess