EN
  • EN
  • DE

LP3905SD-A3/NOPB

Part No LP3905SD-A3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REG LDO DUAL 600MA BUCK 14SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-WSON (4x4)
Win Source Part Number 1056627-LP3905SD-A3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3905SD-A3/NOPB CAD Model

Description

Product Overview: LP3905SD-A3/NOPB

The LP3905SD-A3/NOPB is a multifunctional, high-performance power management unit designed by Texas Instruments, tailored for portable applications. This integrated circuit (IC) features a dual-channel power distribution system, combining a step-down DC-DC converter with two low-dropout regulators (LDOs), making it an ideal choice for powering various subsystems in a compact and efficient manner.

Key Features

  • Integrated Power Solution: The LP3905SD-A3/NOPB combines a DC-DC converter with two LDOs in a single package, streamlining power management in portable devices.
  • High Efficiency: The step-down converter is designed for high efficiency, which helps in prolonging battery life in portable applications.
  • Adjustable Outputs: The output voltages of the LDOs can be adjusted to meet the specific requirements of the application, providing design flexibility.
  • Low Quiescent Current: It features a low quiescent current that minimizes power consumption during idle periods, further extending battery life.
  • Thermal Protection: The IC includes thermal shutdown protection, preventing damage from overheating.
  • Small Footprint: Housed in a compact WSON package, the LP3905SD-A3/NOPB is suitable for space-constrained applications.

Applications

The LP3905SD-A3/NOPB is versatile and can be used in a variety of portable devices, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3905SD-A3/NOPB is no exception. It is designed to meet the rigorous standards required for portable consumer electronics, ensuring stable and reliable performance across a range of conditions.

Ordering Information

The product is available in a lead-free, green-compliant WSON package, and its ordering number is LP3905SD-A3/NOPB. When considering this power management IC for your next project, ensure compatibility with your design requirements and verify with the latest datasheets and technical documentation from Texas Instruments.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0882 $52.4994
40+ $2.5340 $101.3600
62+ $2.4548 $152.1976
85+ $2.3756 $201.9260
109+ $2.2964 $250.3076
146+ $2.0588 $300.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess