EN
  • EN
  • DE

LP3893ESX-1.2

Part No LP3893ESX-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 3A DDPAK/TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Maximum Dropout Voltage 1V at 1A
Output Current 3A
Current - Quiescent (Iq) 30μA
Maximum Supply Current 8mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3893
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 719048-LP3893ESX-1.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3893ESX-1.2 CAD Model

Description

Introducing the LP3893ESX-1.2 from Texas Instruments

The LP3893ESX-1.2 is a highly reliable, low-dropout linear voltage regulator designed to deliver a fixed output of 1.2 volts. Crafted by Texas Instruments, a leader in semiconductor solutions, this regulator is perfect for high-performance applications that require a stable and precise voltage supply. Its robust design ensures consistent performance, making it an ideal choice for powering sensitive electronic circuits.

Key Features

  • Stable Output: Delivers a steady 1.2V output, which is essential for maintaining the integrity of sensitive electronic components.
  • Low Dropout: The device operates with a very low dropout voltage, ensuring efficiency even when the input voltage is close to the output voltage.
  • High Current Capability: Capable of supplying a significant amount of current, the LP3893ESX-1.2 is suitable for a variety of demanding applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Adjustable Output: While designed to provide a fixed 1.2V, it also offers the flexibility to adjust the output voltage with external resistors if needed.

Applications

The LP3893ESX-1.2 is versatile and can be used in multiple industries and applications, including:

  • High-end consumer electronics
  • Telecommunications infrastructure
  • Automotive systems
  • Enterprise computing
  • Industrial equipment

Quality and Reliability

With Texas Instruments' commitment to quality, the LP3893ESX-1.2 is manufactured to the highest standards. It is designed to meet stringent industry requirements, ensuring performance and reliability that engineers and designers can trust.

Easy Integration

The device comes in a surface-mount package, making it easy to integrate into a wide range of printed circuit board designs. Its compact size allows for efficient use of board space, which is crucial in modern compact electronics.

Whether you're developing the latest consumer gadget or working on critical industrial equipment, the LP3893ESX-1.2 voltage regulator from Texas Instruments provides the performance and reliability necessary to power your innovations.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8349 $54.6792
18+ $5.6082 $100.9476
28+ $5.4329 $152.1212
39+ $5.2577 $205.0503
50+ $5.0824 $254.1200
66+ $4.5566 $300.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 961 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess