EN
  • EN
  • DE

LP3470IM5X-3.08

Part No LP3470IM5X-3.08
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Voltage Supervisor With Programmable Delay | IC CIRCUIT TNY PWR RESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3470
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203232-LP3470IM5X-3.08
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3470IM5X-3.08 CAD Model

Description

Introducing the LP3470IM5X-3.08 Voltage Supervisor from Texas Instruments

The LP3470IM5X-3.08 is a precision micro-power voltage supervisor designed to maintain system integrity by monitoring the supply voltage of digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this voltage supervisor is an essential component for applications that require reliable operation under varying voltage conditions.

Key Features

  • Voltage Threshold: The device features a fixed-sense threshold voltage of 3.08V, providing accurate monitoring for 3.3V powered systems.
  • Low Power Consumption: With its micro-power design, the LP3470IM5X-3.08 is optimized for battery-powered and portable applications, ensuring minimal impact on overall system power usage.
  • Reset Time Delay: It incorporates a built-in delay before issuing a reset signal, allowing the system to stabilize before resuming operation.
  • Open-Drain Output: The reset output is of open-drain type, allowing for flexible interfacing with other logic levels or for wired-OR configurations.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for industrial and automotive environments.
  • Small Form Factor: Housed in an SOT-23-5 package, the LP3470IM5X-3.08 is compact and can easily be integrated into space-constrained designs.

Applications

The LP3470IM5X-3.08 is ideal for a variety of applications where voltage supervision is critical. These include:

  • Microprocessor/ Microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent Instruments
  • Industrial Controls
  • Automotive systems

With its precision monitoring and low power consumption, the LP3470IM5X-3.08 from Texas Instruments is an excellent choice for designers looking to enhance the reliability and performance of their digital systems. Its compact size and robust feature set make it a versatile solution for a broad range of applications.

For more detailed specifications and application notes, please refer to the official product datasheet and design resources provided by Texas Instruments.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1452 $50.3232
39+ $2.5807 $100.6473
60+ $2.5001 $150.0060
83+ $2.4194 $200.8102
107+ $2.3388 $250.2516
144+ $2.0968 $301.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,898 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess